Metrohm USA, Inc. Metrosep Dual 4 Guard Column Kit/4.6 6.1016.500

Description
ApplicationRange - Applications Anions Organic Modifier - 0-5% Particle size - 2 µm makro / 13 nm meso Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 5 x 4.6
Request a Quote
Description
ApplicationRange - Applications Anions Organic Modifier - 0-5% Particle size - 2 µm makro / 13 nm meso Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 5 x 4.6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep Dual 4 Guard Column Kit/4.6 - 6.1016.500 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep Dual 4 Guard Column Kit/4.6
6.1016.500
Metrosep Dual 4 Guard Column Kit/4.6 6.1016.500
ApplicationRange - Applications Anions Organic Modifier - 0-5% Particle size - 2 µm makro / 13 nm meso Maximum pressure - 20 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 5 x 4.6

ApplicationRange -

Applications

  • Anions

Organic Modifier -

0-5%


Particle size - 2 µm makro / 13 nm meso
Maximum pressure - 20 MPa
Maximum flow - 5.0 mL/min
pH range - 2–8
Column dimensions - 5 x 4.6

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1016.500
Product Name Metrosep Dual 4 Guard Column Kit/4.6
pH Range 2 to 8 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 16 - 100/2.0 - 6.1031.210 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2321 psi (1633 m H2O)
View Details
Syntrode with Pt1000 (length 51.8 cm) - 6.00249.600 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 17.24 inch (438 mm)
pH Range 0.0 to 14 ph
View Details
914 pH/Conductometer with accessories case - 2.914.0120 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Ion-selective electrode, I - 6.0502.160 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details