Metrohm USA, Inc. Metrosep A Supp 17 - 250/4.0 6.01032.430

Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5 µm Standard flow - 0.6 mL/min Maximum pressure - 18 MPa Maximum flow - 0.9 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5 µm Standard flow - 0.6 mL/min Maximum pressure - 18 MPa Maximum flow - 0.9 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 17 - 250/4.0 - 6.01032.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 17 - 250/4.0
6.01032.430
Metrosep A Supp 17 - 250/4.0 6.01032.430
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5 µm Standard flow - 0.6 mL/min Maximum pressure - 18 MPa Maximum flow - 0.9 mL/min pH range - 0–14 Column dimensions - 250 x 4.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C

Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 5 µm
Standard flow - 0.6 mL/min
Maximum pressure - 18 MPa
Maximum flow - 0.9 mL/min
pH range - 0–14
Column dimensions - 250 x 4.0 mm
Temperature range - 10–70 °C
Standard temperature - 25 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01032.430
Product Name Metrosep A Supp 17 - 250/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 1 - 250/4.6 - 6.1005.300 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
iSolvotrode - 6.0279.300 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
dThermoprobe - 6.01117.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
View Details
Metrosep A Supp 19 Guard/4.0 - 6.01034.500 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details