Metrohm USA, Inc. Metrosep A PCC 2 HC/4.0 6.1006.340

Description
Organic Modifier - Eluent: 0 - 10% (acetone, acetonitrile, methanol, isopropanol) Sample: 0 - 100% (acetone, acetonitrile, methanol, isopropanol) Capacity - 5 µeq Housing material - PEEK Carrier material - Polymethacrylate with quaternary ammonium groups Particle size - 65 Maximum pressure - 20 MPa Maximum flow - 5 mL/min pH range - 2–13 Column dimensions - 13.0 x 4.0
Request a Quote
Description
Organic Modifier - Eluent: 0 - 10% (acetone, acetonitrile, methanol, isopropanol) Sample: 0 - 100% (acetone, acetonitrile, methanol, isopropanol) Capacity - 5 µeq Housing material - PEEK Carrier material - Polymethacrylate with quaternary ammonium groups Particle size - 65 Maximum pressure - 20 MPa Maximum flow - 5 mL/min pH range - 2–13 Column dimensions - 13.0 x 4.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A PCC 2 HC/4.0 - 6.1006.340 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A PCC 2 HC/4.0
6.1006.340
Metrosep A PCC 2 HC/4.0 6.1006.340
Organic Modifier - Eluent: 0 - 10% (acetone, acetonitrile, methanol, isopropanol) Sample: 0 - 100% (acetone, acetonitrile, methanol, isopropanol) Capacity - 5 µeq Housing material - PEEK Carrier material - Polymethacrylate with quaternary ammonium groups Particle size - 65 Maximum pressure - 20 MPa Maximum flow - 5 mL/min pH range - 2–13 Column dimensions - 13.0 x 4.0

Organic Modifier -

Eluent: 0 - 10% (acetone, acetonitrile, methanol, isopropanol)
Sample: 0 - 100% (acetone, acetonitrile, methanol, isopropanol)


Capacity -

5 µeq


Housing material - PEEK
Carrier material - Polymethacrylate with quaternary ammonium groups
Particle size - 65
Maximum pressure - 20 MPa
Maximum flow - 5 mL/min
pH range - 2–13
Column dimensions - 13.0 x 4.0

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1006.340
Product Name Metrosep A PCC 2 HC/4.0
pH Range 2 to 13 ph
Unlock Full Specs
to access all available technical data

Similar Products

Ag/AgCl reference electrode - 6.0733.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 3.94 inch (100 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Metrosep C 3 S-Guard/4.0 - 6.1010.460 - Metrohm USA, Inc.
Specs
pH Range 2 to 12 ph
View Details
Metrosep C Trap 1 - 100/4.0 - 6.1015.000 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Metrosep A Supp 17 S-Guard/4.0 - 6.01032.510 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details