Housing material - PEEK
Carrier material - Hydrophilized Polystyrene-divinylb
Particle size - 4.6 µm (mono dispersive)
Standard flow - 1.2 mL/min
Maximum pressure - 20 MPa
Maximum flow - 1.8 mL/min
pH range - 0–14
Column dimensions - 50 x 4.0 mm
Temperature range - 10–70 °C
Standard temperature - 25 °C
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.01034.450 |
| Product Name | Metrosep A Supp 19 - 50/4.0 |
| pH Range | 0.0 to 14 ph |