Metrohm USA, Inc. Metrosep A Supp 4 - 250/2.0 6.01021.230

Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm Standard flow - 0.25 mL/min Maximum pressure - 15 MPa Maximum flow - 0.7 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm Standard flow - 0.25 mL/min Maximum pressure - 15 MPa Maximum flow - 0.7 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 4 - 250/2.0 - 6.01021.230 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 4 - 250/2.0
6.01021.230
Metrosep A Supp 4 - 250/2.0 6.01021.230
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm Standard flow - 0.25 mL/min Maximum pressure - 15 MPa Maximum flow - 0.7 mL/min pH range - 3–12 Column dimensions - 250 x 2.0 mm Temperature range - 20–60 °C

Housing material - PEEK
Carrier material - Polyvinyl alcohol with quarternary ammonium groups
Particle size - 9 µm
Standard flow - 0.25 mL/min
Maximum pressure - 15 MPa
Maximum flow - 0.7 mL/min
pH range - 3–12
Column dimensions - 250 x 2.0 mm
Temperature range - 20–60 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01021.230
Product Name Metrosep A Supp 4 - 250/2.0
pH Range 3 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

Solvotrode - 6.0229.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Hamilton PRP-X100 - 125/4.0 - 6.1005.000 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Pressure Range 4931 psi (3471 m H2O)
View Details
Metrosep A Supp 10 S-Guard/4.0 - 6.1020.510 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details
Metrosep C 6 Guard/2.0 - 6.01051.600 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details