Metrohm USA, Inc. dThermoprobe HF 6.01118.300

Description
Shaft material - Glass Shaft material (completion) - PVDF-coated glass Measuring range (theoretical) - 0...60 Measuring unit - °C Max. installation length (mm) - 125 SGJ sleeve - Flexible Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head Q
Request a Quote
Description
Shaft material - Glass Shaft material (completion) - PVDF-coated glass Measuring range (theoretical) - 0...60 Measuring unit - °C Max. installation length (mm) - 125 SGJ sleeve - Flexible Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head Q
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
dThermoprobe HF - 6.01118.300 - Metrohm USA, Inc.
Riverview, FL, United States
dThermoprobe HF
6.01118.300
dThermoprobe HF 6.01118.300
Shaft material - Glass Shaft material (completion) - PVDF-coated glass Measuring range (theoretical) - 0...60 Measuring unit - °C Max. installation length (mm) - 125 SGJ sleeve - Flexible Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head Q

Shaft material - Glass
Shaft material (completion) - PVDF-coated glass
Measuring range (theoretical) - 0...60
Measuring unit - °C
Max. installation length (mm) - 125
SGJ sleeve - Flexible
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 15
Electrode plug-in head - Metrohm plug-in head Q

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01118.300
Product Name dThermoprobe HF
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solitrode HF - 6.0223.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 1 to 12 ph
View Details
Double Pt-wire electrode for volumetry - 6.0338.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3150 inch (8 mm)
Length 3.78 inch (96 mm)
pH Range 0.0 to 14 ph
View Details
914 pH/DO/Conductometer with accessories case - 2.914.0130 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
Response Time 20 seconds
View Details
Metrosep A Supp 5 - 250/2.0 - 6.1006.230 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details