Metrohm USA, Inc. 913 pH Meter 2.913.0010

Description
Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5" color display Memory size - 10,000 measured values, in non-volatile memory Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g
Request a Quote Datasheet
Description
Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5" color display Memory size - 10,000 measured values, in non-volatile memory Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
913 pH Meter - 2.913.0010 - Metrohm USA, Inc.
Riverview, FL, United States
913 pH Meter
2.913.0010
913 pH Meter 2.913.0010
Measuring inputs - 2 Measuring mode - 1 x pH/U/T analog 1 x pH/U/T digital mV range - -1,200.0 mV - +1,200.0 mV mV resolution - 0.1 mV mV accuracy - ±0.2 mV pH range - -13.000 - +20.000 pH resolution - 0.001 pH pH accuracy - ±0.003 pH pH calibration points - 1 - 5 Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID Display - 3.5" color display Memory size - 10,000 measured values, in non-volatile memory Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh Protection class - IP67 Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm Weight - 400 g

Measuring inputs - 2
Measuring mode - 1 x pH/U/T analog
1 x pH/U/T digital
mV range - -1,200.0 mV - +1,200.0 mV
mV resolution - 0.1 mV
mV accuracy - ±0.2 mV
pH range - -13.000 - +20.000
pH resolution - 0.001 pH
pH accuracy - ±0.003 pH
pH calibration points - 1 - 5
Good Laboratory Practice (GLP) - Yes, data with User ID, timestamp, electrode ID
Display - 3.5" color display
Memory size - 10,000 measured values, in non-volatile memory
Power supply - Lithium-polymer rechargeable battery 3.7 V; 3,000 mAh
Protection class - IP67
Dimensions (W/H/D) - 208 mm / 92 mm / 34 mm
Weight - 400 g

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 2.913.0010
Product Name 913 pH Meter
pH Range -13 to 20 ph
Unlock Full Specs
to access all available technical data

Similar Products

Micro Au Titrode (installation length 17.8 cm) - 6.0435.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2520 inch (6.4 mm)
Length 7.01 inch (178 mm)
pH Range 0.0 to 14 ph
View Details
Ag/AgCl reference electrode - 6.0728.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2756 inch (7 mm)
Length 2.09 inch (53 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Metrosep C 4 - 100/4.0 - 6.1050.410 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Ag/AgCl reference electrode without electrolyte - 6.0728.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2756 inch (7 mm)
Length 2.09 inch (53 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details