Metaphase Technologies, Inc. MetaBright™ Compact Diffused Tube Line Light 2 inch MB-CDT106

Description
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.
Description
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Compact Diffused Tube Line Light 2 inch - MB-CDT106 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Compact Diffused Tube Line Light 2 inch
MB-CDT106
MetaBright™ Compact Diffused Tube Line Light 2 inch MB-CDT106
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CDT106
Product Name MetaBright™ Compact Diffused Tube Line Light 2 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Telecentric Transmission Illuminator - TDB 150 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 5.91 inch (150 mm)
View Details
MetaBright™ High Power Area Backlight 20x40 inch - MB-BL20X40 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Fluorescent Ring Illuminator - TFLI - Titan Tool Supply, Inc.
Specs
Illumination Type Ring
Light Source Lamp
Color Temperature 6500 K
View Details