Titan Tool Supply, Inc. Fluorescent Ring Illuminator TFLI

Description
The TFLI Ring Illuminator is designed for Titan Stereo Microscopes; Models RX - II, TSZM - 6, FX - 3, FX - 4 and FX - 6. In all cases, they fit over the exterior of the supplemental Objective Lens. If the unit is being used without the add on objective, the Ring Adapter has to be purchased. They will fit competitive units with an objective diameter of 2.190" or smaller. The basic Model TFLI Illuminator is a white light unit of fixed intensity of 6500 Deg. Kelvin 18 Watt Lamp and a completely grounded electrical system Since the TFLI is a Fluorescent Ring, it is not an aimed beam of light with a focal point such as you find with our Fiber Optic Ring Illuminator and Halogen Light Sources. This Limits its usage when examining holes and cavities. It is most effective for Microscopes of short working distances and higher magnifications. The maximum effective working distance being approximately 5" or less. The lamp does generate heat and it is not a cold light as the Fiber Optic Ring Illuminators. It is however an inexpensive alternative. Extra Black or Yellow Lamps are available for the TFLI Fluorescent Ring Illuminator on special order. Transformer requires: 115 V AC. 36" shielded cable from Transformer to Lamp housing. Lampshell and Transformer are grounded. Extra TFLI White Lamps are available from stock
Description
The TFLI Ring Illuminator is designed for Titan Stereo Microscopes; Models RX - II, TSZM - 6, FX - 3, FX - 4 and FX - 6. In all cases, they fit over the exterior of the supplemental Objective Lens. If the unit is being used without the add on objective, the Ring Adapter has to be purchased. They will fit competitive units with an objective diameter of 2.190" or smaller. The basic Model TFLI Illuminator is a white light unit of fixed intensity of 6500 Deg. Kelvin 18 Watt Lamp and a completely grounded electrical system Since the TFLI is a Fluorescent Ring, it is not an aimed beam of light with a focal point such as you find with our Fiber Optic Ring Illuminator and Halogen Light Sources. This Limits its usage when examining holes and cavities. It is most effective for Microscopes of short working distances and higher magnifications. The maximum effective working distance being approximately 5" or less. The lamp does generate heat and it is not a cold light as the Fiber Optic Ring Illuminators. It is however an inexpensive alternative. Extra Black or Yellow Lamps are available for the TFLI Fluorescent Ring Illuminator on special order. Transformer requires: 115 V AC. 36" shielded cable from Transformer to Lamp housing. Lampshell and Transformer are grounded. Extra TFLI White Lamps are available from stock

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Ring Illuminator - TFLI - Titan Tool Supply, Inc.
Buffalo, NY, USA
Fluorescent Ring Illuminator
TFLI
Fluorescent Ring Illuminator TFLI
The TFLI Ring Illuminator is designed for Titan Stereo Microscopes; Models RX - II, TSZM - 6, FX - 3, FX - 4 and FX - 6. In all cases, they fit over the exterior of the supplemental Objective Lens. If the unit is being used without the add on objective, the Ring Adapter has to be purchased. They will fit competitive units with an objective diameter of 2.190" or smaller. The basic Model TFLI Illuminator is a white light unit of fixed intensity of 6500 Deg. Kelvin 18 Watt Lamp and a completely grounded electrical system Since the TFLI is a Fluorescent Ring, it is not an aimed beam of light with a focal point such as you find with our Fiber Optic Ring Illuminator and Halogen Light Sources. This Limits its usage when examining holes and cavities. It is most effective for Microscopes of short working distances and higher magnifications. The maximum effective working distance being approximately 5" or less. The lamp does generate heat and it is not a cold light as the Fiber Optic Ring Illuminators. It is however an inexpensive alternative. Extra Black or Yellow Lamps are available for the TFLI Fluorescent Ring Illuminator on special order. Transformer requires: 115 V AC. 36" shielded cable from Transformer to Lamp housing. Lampshell and Transformer are grounded. Extra TFLI White Lamps are available from stock

The TFLI Ring Illuminator is designed for Titan Stereo Microscopes; Models RX - II, TSZM - 6, FX - 3, FX - 4 and FX - 6. In all cases, they fit over the exterior of the supplemental Objective Lens. If the unit is being used without the add on objective, the Ring Adapter has to be purchased. They will fit competitive units with an objective diameter of 2.190" or smaller.

The basic Model TFLI Illuminator is a white light unit of fixed intensity of 6500 Deg. Kelvin 18 Watt Lamp and a completely grounded electrical system

Since the TFLI is a Fluorescent Ring, it is not an aimed beam of light with a focal point such as you find with our Fiber Optic Ring Illuminator and Halogen Light Sources. This Limits its usage when examining holes and cavities. It is most effective for Microscopes of short working distances and higher magnifications. The maximum effective working distance being approximately 5" or less. The lamp does generate heat and it is not a cold light as the Fiber Optic Ring Illuminators. It is however an inexpensive alternative.

Extra Black or Yellow Lamps are available for the TFLI Fluorescent Ring Illuminator on special order. Transformer requires: 115 V AC. 36" shielded cable from Transformer to Lamp housing. Lampshell and Transformer are grounded. Extra TFLI White Lamps are available from stock

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Illuminators
Product Number TFLI
Product Name Fluorescent Ring Illuminator
Illumination Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Telecentric Transmission Illuminator - TDB 15 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 0.5906 inch (15 mm)
View Details
MetaBright™ Compact Diffused Tube Line Light 5 inch - MB-CDT206 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
220 Volt 150 Watt Fiberoptic Illuminator - FOI-150-220 - Titan Tool Supply, Inc.
Specs
Illumination Type Dual Spot (optional feature); Ring (optional feature)
Illuminator Features Fiber Optic
View Details