Metaphase Technologies, Inc. High Efficiency Economical Backlight 21x44 inch FR-BL533X1117

Description
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification
Description
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Economical Backlight 21x44 inch - FR-BL533X1117 - Metaphase Technologies, Inc.
Bristol, PA, USA
High Efficiency Economical Backlight 21x44 inch
FR-BL533X1117
High Efficiency Economical Backlight 21x44 inch FR-BL533X1117
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification

Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image.

High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights.

Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models.

Backlight Features:

  • Lean Manufacturing Model for Affordable Pricing
  • High Brightness, up to 10,000 lux (929 lumens per square foot)
  • Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%)
  • Sized up to 24" x 48"
  • Sleek Designs (under 1" thickness)
  • Utilizes High Brightness, High Efficiency LEDs
  • No Warm-Up Time or Flicker
  • Available in White & Red LEDs

Applications

  • Defect Detection in objects with opacity greater than 50%
    • Glass/Plastic Containers
    • Glass/Plastic Sheets
  • Through Hole Inspection
    • PCB Through Hole Lead Inspection
  • Object Tracking
  • Scanning Applications
  • Critical Dimensions Inspection
    • Bolt Thread
    • Glass Bottle Thread
    • Conduit/Metal Thread
  • Components Location Verification
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number FR-BL533X1117
Product Name High Efficiency Economical Backlight 21x44 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 44 inch (1118 mm)
Active Area Width 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaBright™ High Power Line Light 30 inch - MB-LL706 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
EX LED Light - Lumiglas® Series USL08EX-LED - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6200 K
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details