Micro Air Ambient Air Cleaning Systems MXT5000

Description
Ambient capture is a good way to capture pollutants and keep plant air below OSHA and NIOSH PEL limits. In basic terms, we filter your plant air in problem areas to achieve desired air changes per hour based on application and pollutant levels. This can be a very cost effective way to provide clean, safe air to plant employees, while eliminating the need to exhaust expensive heated or cooled air outside. Micro Air's network of Engineered Systems Distributors are trained in all aspects of industrial ventilation and offer, product expertise, sizing, layout, etc. assistance. Micro Air's launch of the MXT series T-style ambient air cleaners provides yet another option for collecting harmful particulate generated in industrial processes such as welding, grinding, sanding, metalworking, composites etc. These powerful collectors, draw contaminated air in from the inlets at each end of the collector. The particulate then passes through up to 3 levels of filtration, and exhausts "Breathe Easy" clean safe air into the facility, all while eliminating the need to exhaust conditioned air outdoors. The MXT lineup of ambient collectors features and options include: T-Shaped design - dual inlets, one at each end with single center exhaust 4" pleated pre-filter Optional Merv 8 scrim pre-filter - filter-saver option Adjustable 4-way exhaust grille No ducting required Optional magnehelic gauge CFM rating up to 7,000 CFM Quiet operation Multiple mounting options MXT5000 and MXT7000 available in either horizontal or vertical configuration
Datasheet
Description
Ambient capture is a good way to capture pollutants and keep plant air below OSHA and NIOSH PEL limits. In basic terms, we filter your plant air in problem areas to achieve desired air changes per hour based on application and pollutant levels. This can be a very cost effective way to provide clean, safe air to plant employees, while eliminating the need to exhaust expensive heated or cooled air outside. Micro Air's network of Engineered Systems Distributors are trained in all aspects of industrial ventilation and offer, product expertise, sizing, layout, etc. assistance. Micro Air's launch of the MXT series T-style ambient air cleaners provides yet another option for collecting harmful particulate generated in industrial processes such as welding, grinding, sanding, metalworking, composites etc. These powerful collectors, draw contaminated air in from the inlets at each end of the collector. The particulate then passes through up to 3 levels of filtration, and exhausts "Breathe Easy" clean safe air into the facility, all while eliminating the need to exhaust conditioned air outdoors. The MXT lineup of ambient collectors features and options include: T-Shaped design - dual inlets, one at each end with single center exhaust 4" pleated pre-filter Optional Merv 8 scrim pre-filter - filter-saver option Adjustable 4-way exhaust grille No ducting required Optional magnehelic gauge CFM rating up to 7,000 CFM Quiet operation Multiple mounting options MXT5000 and MXT7000 available in either horizontal or vertical configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Air Cleaning Systems - MXT5000 - Micro Air
Wichita, KS, USA
Ambient Air Cleaning Systems
MXT5000
Ambient Air Cleaning Systems MXT5000
Ambient capture is a good way to capture pollutants and keep plant air below OSHA and NIOSH PEL limits. In basic terms, we filter your plant air in problem areas to achieve desired air changes per hour based on application and pollutant levels. This can be a very cost effective way to provide clean, safe air to plant employees, while eliminating the need to exhaust expensive heated or cooled air outside. Micro Air's network of Engineered Systems Distributors are trained in all aspects of industrial ventilation and offer, product expertise, sizing, layout, etc. assistance. Micro Air's launch of the MXT series T-style ambient air cleaners provides yet another option for collecting harmful particulate generated in industrial processes such as welding, grinding, sanding, metalworking, composites etc. These powerful collectors, draw contaminated air in from the inlets at each end of the collector. The particulate then passes through up to 3 levels of filtration, and exhausts "Breathe Easy" clean safe air into the facility, all while eliminating the need to exhaust conditioned air outdoors. The MXT lineup of ambient collectors features and options include: T-Shaped design - dual inlets, one at each end with single center exhaust 4" pleated pre-filter Optional Merv 8 scrim pre-filter - filter-saver option Adjustable 4-way exhaust grille No ducting required Optional magnehelic gauge CFM rating up to 7,000 CFM Quiet operation Multiple mounting options MXT5000 and MXT7000 available in either horizontal or vertical configuration

Ambient capture is a good way to capture pollutants and keep plant air below OSHA and NIOSH PEL limits. In basic terms, we filter your plant air in problem areas to achieve desired air changes per hour based on application and pollutant levels. This can be a very cost effective way to provide clean, safe air to plant employees, while eliminating the need to exhaust expensive heated or cooled air outside. Micro Air's network of Engineered Systems Distributors are trained in all aspects of industrial ventilation and offer, product expertise, sizing, layout, etc. assistance.

Micro Air's launch of the MXT series T-style ambient air cleaners provides yet another option for collecting harmful particulate generated in industrial processes such as welding, grinding, sanding, metalworking, composites etc. These powerful collectors, draw contaminated air in from the inlets at each end of the collector. The particulate then passes through up to 3 levels of filtration, and exhausts "Breathe Easy" clean safe air into the facility, all while eliminating the need to exhaust conditioned air outdoors.

The MXT lineup of ambient collectors features and options include:

  • T-Shaped design - dual inlets, one at each end with single center exhaust
  • 4" pleated pre-filter
  • Optional Merv 8 scrim pre-filter - filter-saver option
  • Adjustable 4-way exhaust grille
  • No ducting required
  • Optional magnehelic gauge
  • CFM rating up to 7,000 CFM
  • Quiet operation
  • Multiple mounting options
  • MXT5000 and MXT7000 available in either horizontal or vertical configuration
Supplier's Site Datasheet

Technical Specifications

  Micro Air
Product Category Air Purifiers
Product Number MXT5000
Product Name Ambient Air Cleaning Systems
Application Industrtial
Unlock Full Specs
to access all available technical data

Similar Products

 - 178535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrtial
Flow Volume 255 m³/hr (216 MSCFD)
View Details
Clean Room Environmental Control - ArrayAir - Air Innovations LLC
Specs
Application Industrtial; Commercial
Technology HEPA Air Purifier; Portable
Flow Volume 17 to 50.99 m³/hr (14.41 to 43.23 MSCFD)
View Details
Ductless Filtration Systems for Fireproof Cabinets - ChemTrap™ V 201 - Erlab Inc.
Specs
Application Commercial
Technology Injected Polypropylene Filter
Flow Volume 49.97 m³/hr (42.36 MSCFD)
View Details
Linde North America, Inc.
Specs
Application Industrtial
Technology Adsorbtion, Acticated Carbon Air Purifier
Flow Volume 2125 m³/hr (1801 MSCFD)
View Details