Orbis 32 x 48 CITS

Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 32" x 48" footprint Thermoformed pallet with superior impact resistance Starting Sheet Gauge: 0.250" Fork Truck Entry: 4-way Hand Truck Entry: 4-way
Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 32" x 48" footprint Thermoformed pallet with superior impact resistance Starting Sheet Gauge: 0.250" Fork Truck Entry: 4-way Hand Truck Entry: 4-way

Suppliers

Company
Product
Description
Supplier Links
 - 32 x 48 CITS - Orbis
Oconomowoc, WI, USA
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 32" x 48" footprint Thermoformed pallet with superior impact resistance Starting Sheet Gauge: 0.250" Fork Truck Entry: 4-way Hand Truck Entry: 4-way

ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distribution center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • 32" x 48" footprint
  • Thermoformed pallet with superior impact resistance
  • Starting Sheet Gauge: 0.250"
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 4-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 32 x 48 CITS
Size 32"x48"
Pallet Weight 15 lbs (6.8 kg)
Pallet Jack Entry Four-way pallet jack entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Drip Deck - PAK565 - New Pig Corporation
Specs
Size 26" W x 52" L x 5.75" H
Pallet Weight 40 lbs (18.14 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
48
Specs
Size 40"x48"
Material Material of construction.
View Details
3 Runner Pallets - Virgin or recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 1000x1200; 1000mm x 1000mm, 900mm x 1100mm,1100mm x 1100mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
Pallet Weight 2205 to 13228 lbs (1000 to 5999 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Hybrid Sustained Use Pallet 4 Stringer 2 Way - SUP - Green Line Armor
Specs
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details