Green Line Armor Hybrid Sustained Use Pallet 4 Stringer 2 Way SUP

Description
The Hybrid Sustained Pallet™ or SUP™ is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no nails. Six-sided protective stain offering mold and mildew resistance and UV protection. Bio-composite, fully encapsulated protective bumper made with recycled polypropylene. Equipped with dual EPC Gen 2 RFID tags. A TEN YEAR limited Warranty!
Description
The Hybrid Sustained Pallet™ or SUP™ is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no nails. Six-sided protective stain offering mold and mildew resistance and UV protection. Bio-composite, fully encapsulated protective bumper made with recycled polypropylene. Equipped with dual EPC Gen 2 RFID tags. A TEN YEAR limited Warranty!

Suppliers

Company
Product
Description
Supplier Links
Hybrid Sustained Use Pallet 4 Stringer 2 Way - SUP - Green Line Armor
West Burlington, IA, USA
Hybrid Sustained Use Pallet 4 Stringer 2 Way
SUP
Hybrid Sustained Use Pallet 4 Stringer 2 Way SUP
The Hybrid Sustained Pallet™ or SUP™ is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no nails. Six-sided protective stain offering mold and mildew resistance and UV protection. Bio-composite, fully encapsulated protective bumper made with recycled polypropylene. Equipped with dual EPC Gen 2 RFID tags. A TEN YEAR limited Warranty!

The Hybrid Sustained Pallet™ or SUP™ is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options.

  1. White oak, heat treated wood, planed for a smooth finish, and no sharp edges.
  2. Alloy self-tapping screws, no nails.
  3. Six-sided protective stain offering mold and mildew resistance and UV protection.
  4. Bio-composite, fully encapsulated protective bumper made with recycled polypropylene.
  5. Equipped with dual EPC Gen 2 RFID tags.
  6. A TEN YEAR limited Warranty!

Technical Specifications

  Green Line Armor
Product Category Pallets
Product Number SUP
Product Name Hybrid Sustained Use Pallet 4 Stringer 2 Way
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
Top Deck Configuration A high percentage of the pallet top deck is made up of slots, holes, or grid work.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Specs
Size 26" W x 30.38" L x 5.75" H
Pallet Weight 29 lbs (13.15 kg)
Plastic Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
48
Specs
Size 40"x48"
Material Material of construction.
View Details
3 Runner Pallets - Virgin or recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 1000x1200; 1000mm x 1000mm, 900mm x 1100mm,1100mm x 1100mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
Pallet Weight 2205 to 13228 lbs (1000 to 5999 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Hybrid Sustained Use Pallet 3 Stringer Partial 4-way SUP -  - Green Line Armor
Specs
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details