Megadyne Americas AT5 Urethane Steel Timing Belt 25 AT5

Description
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
AT5 Urethane Steel Timing Belt - 25 AT5 - Megadyne Americas
Pineville, NC, United States
AT5 Urethane Steel Timing Belt
25 AT5
AT5 Urethane Steel Timing Belt 25 AT5
AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

AT5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 25 AT5
Product Name AT5 Urethane Steel Timing Belt
Metric Pitch AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 162 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M162060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1884527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 800 mm (31.5 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
5M HTD® Neoprene Timing Belt - 2000-5M - Megadyne Americas
Specs
Metric Pitch HTD 5mm
Belt Length 2000 mm (78.74 inch)
Number of Teeth 400
View Details