RS Components, Ltd. Timing Belts 1884527

Description
ContiTech Synchroforce CXP, 8M, W 50mm,
Request a Quote
Description
ContiTech Synchroforce CXP, 8M, W 50mm,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1884527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1884527
Timing Belts 1884527
ContiTech Synchroforce CXP, 8M, W 50mm,

ContiTech Synchroforce CXP, 8M, W 50mm,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1884527
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1200 mm (47.24 inch)
View Details
Timing Belts - 2056038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 59
Belt Material Rubber; Rubber
View Details
Timing Belts - 1821320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 174 mm (6.85 inch)
View Details
Timing Belts - 1884515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 560 mm (22.05 inch)
View Details