Megadyne Americas 5M HTD® Neoprene Timing Belt 2000-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 2000-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
2000-5M
5M HTD® Neoprene Timing Belt 2000-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 2000-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 177 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M177060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 312 mm (12.28 inch)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belt, 3mm GT2 Pitch, TruMotion -  - York Industries, Inc.
Specs
Metric Pitch GT2 3mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Belt Length 99 to 2061 mm (3.9 to 81.14 inch)
View Details