Megadyne Americas Timing Belt 10 STD5

Description
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
Description
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Suppliers

Company
Product
Description
Supplier Links
Timing Belt - 10 STD5 - Megadyne Americas
Pineville, NC, United States
Timing Belt
10 STD5
Timing Belt 10 STD5
STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

STD5 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 10 STD5
Product Name Timing Belt
Metric Pitch STD5 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1040 mm (40.94 inch)
View Details
2 mm (GT3) Pitch, 188 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M188060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details