RS Components, Ltd. Timing Belts 1884539

Description
ContiTech Synchroforce CXP, 8M, W 50mm,
Request a Quote
Description
ContiTech Synchroforce CXP, 8M, W 50mm,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1884539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1884539
Timing Belts 1884539
ContiTech Synchroforce CXP, 8M, W 50mm,

ContiTech Synchroforce CXP, 8M, W 50mm,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1884539
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1595 mm (62.8 inch)
View Details
Timing Belts - 1821286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 2000 mm (78.74 inch)
View Details
Timing Belts - 1755230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 635 mm (25 inch)
View Details
Timing Belts - 1821317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 150 mm (5.91 inch)
View Details