GT®3 timing belts with a 2 mm pitch are neoprene belts with nylon covering and fiberglass reinforcement for high-load applications. The A36R51M series includes a 6 mm wide belt with 188 teeth, a pitch length of 376 mm (14.803 inches), and operates between -30°C and +100°C. The belt has a working tension of 734 N for a 25.4 mm width, and the lower width variants maintain proportional strength. GT®3 belts are direct replacements for GT®2 belts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M188060 |
| Product Name | 2 mm (GT3) Pitch, 188 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |