Mecmesin Corporation Touchscreen Force Testing System MultiTest 0.5-xt

Description
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The stand has a column height of 1710mm (67.3"), ideal for the elongation testing of highly elastic material such as rubber and film which require test stands with extended crosshead travel. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy. Automated testing = Maximum efficiency The PLC (Programmable Logic Controller) or Digital Control Interface facilitates additional automation, enabling control of external devices, which can perform other tasks normally undertaken manually. Using a PLC allows tests to run safely without the requirement of an operator present, thereby maximising productivity, lowering costs and minimising mistakes, often caused through human error.
Description
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The stand has a column height of 1710mm (67.3"), ideal for the elongation testing of highly elastic material such as rubber and film which require test stands with extended crosshead travel. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy. Automated testing = Maximum efficiency The PLC (Programmable Logic Controller) or Digital Control Interface facilitates additional automation, enabling control of external devices, which can perform other tasks normally undertaken manually. Using a PLC allows tests to run safely without the requirement of an operator present, thereby maximising productivity, lowering costs and minimising mistakes, often caused through human error.

Suppliers

Company
Product
Description
Supplier Links
Touchscreen Force Testing System - MultiTest 0.5-xt - Mecmesin Corporation
Sterling, VA, USA
Touchscreen Force Testing System
MultiTest 0.5-xt
Touchscreen Force Testing System MultiTest 0.5-xt
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The stand has a column height of 1710mm (67.3"), ideal for the elongation testing of highly elastic material such as rubber and film which require test stands with extended crosshead travel. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy. Automated testing = Maximum efficiency The PLC (Programmable Logic Controller) or Digital Control Interface facilitates additional automation, enabling control of external devices, which can perform other tasks normally undertaken manually. Using a PLC allows tests to run safely without the requirement of an operator present, thereby maximising productivity, lowering costs and minimising mistakes, often caused through human error.

The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training.
The stand has a column height of 1710mm (67.3"), ideal for the elongation testing of highly elastic material such as rubber and film which require test stands with extended crosshead travel.
The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy.

Automated testing = Maximum efficiency

The PLC (Programmable Logic Controller) or Digital Control Interface facilitates additional automation, enabling control of external devices, which can perform other tasks normally undertaken manually. Using a PLC allows tests to run safely without the requirement of an operator present, thereby maximising productivity, lowering costs and minimising mistakes, often caused through human error.

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Property Testing Equipment
Product Number MultiTest 0.5-xt
Product Name Touchscreen Force Testing System
Properties Analyzed Compactability / Compressibility
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
Display & Special Features PC Interface / Networkable
View Details
High Temperature Hydrogen Storage Gas Adsorption Analyzer EASY-H - 1210 & 1420 - CIQTEK Co., Ltd
Specs
Properties Analyzed Adsorption / Desorption
View Details
Texture Analyser - TA1 Texture Analyser - AMETEK Sensors, Test & Calibration
AMETEK Sensors, Test & Calibration
Specs
Properties Analyzed Texture Analysis
Test Media Food / Beverage; Foam / Porous Materials; Packaging Materials; Polymers/Organics; Powders
Mounting / Loading Options Benchtop or Laboratory
View Details