Gurley Precision Instruments Automatic Densometer 4340N

Description
Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass flow technology, the Model 4340 can accurately test both low and high flow materials traditionally tested between 0 and 50,000 'Gurley Seconds'. At the end of either an automatic or manual test, the user can then toggle between Gurley units, Bendtsen, Sheffield or Bekk equivalent units. Conform to TAPPI T-460 & TAPPI T-536-88, ASTM D-726-58 & D-202-77, APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, SCAN P-19 & P-53.
Request a Quote
Description
Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass flow technology, the Model 4340 can accurately test both low and high flow materials traditionally tested between 0 and 50,000 'Gurley Seconds'. At the end of either an automatic or manual test, the user can then toggle between Gurley units, Bendtsen, Sheffield or Bekk equivalent units. Conform to TAPPI T-460 & TAPPI T-536-88, ASTM D-726-58 & D-202-77, APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, SCAN P-19 & P-53.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automatic Densometer - 4340N - Gurley Precision Instruments
Troy, NY, USA
Automatic Densometer
4340N
Automatic Densometer 4340N
Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass flow technology, the Model 4340 can accurately test both low and high flow materials traditionally tested between 0 and 50,000 'Gurley Seconds'. At the end of either an automatic or manual test, the user can then toggle between Gurley units, Bendtsen, Sheffield or Bekk equivalent units. Conform to TAPPI T-460 & TAPPI T-536-88, ASTM D-726-58 & D-202-77, APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, SCAN P-19 & P-53.

Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass flow technology, the Model 4340 can accurately test both low and high flow materials traditionally tested between 0 and 50,000 'Gurley Seconds'. At the end of either an automatic or manual test, the user can then toggle between Gurley units, Bendtsen, Sheffield or Bekk equivalent units. Conform to TAPPI T-460 & TAPPI T-536-88, ASTM D-726-58 & D-202-77, APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, SCAN P-19 & P-53.

Supplier's Site

Technical Specifications

  Gurley Precision Instruments
Product Category Property Testing Equipment
Product Number 4340N
Product Name Automatic Densometer
Methods, Technology & Standards Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4118N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Cobb Sizing Tester - 4180x - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Methods, Technology & Standards Roller method
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / WaterAbsorption
Test Media Textiles; Paper
View Details
Stiffness/Bending Resistance Tester - 4171 - Gurley Precision Instruments
Specs
Properties Analyzed Brittleness / Friability
Test Media Adhesives/Sealants; Textiles; Paper
Display & Special Features Analog (optional feature); Digital (optional feature)
View Details
Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Display & Special Features Analog
View Details