AMETEK Spectro Scientific Analytical Ferrography Laboratory T2FM 500

Description
The SpectroT2FM 500 Analytical Ferrography Laboratory is a complete analytical system for the separation and interpretation of wear and contaminant particles in used lubricant oils, hydraulic fluids, coolants and fuels. It consists of the T2FM Ferrogram maker, a bichromatic microscope, video camera and image capture software. The SpectroT2FM 500 is fast because there is no delay time as sample is pumped through plastic tubing before reaching the ferrogram surface. The T2FM delivers the entire sample and all the particles contained therein onto the ferrogram surface. A crystal clear rinse is obtained without fail for every ferrogram. There are no last minute drips of oil sample onto the ferrogram leaving distracting halos around the particles when viewed under the microscope. A bichromatic microscope is used to view and examine ferrograms made with the SpectroT2FM 500. The bichromatic microscope is equipped with both reflected (red) and transmitted (green) light sources so that the ferrogram may be illuminated from both above and below the microscope stage. With bichromatic illumination, metal particles, which reflect light, appear bright red, whereas nonmetallic particles appear green because light transmits through them. A video camera connected to a computer displays, prints, stores and retrieves ferrographic images. Comparison of old ferrograms with ferrograms from recent lubricating oil samples allows determination of evolving wear modes inside a machine or engine. ASTM D7684 - "Standard Guide for Microscopic Characterization of Particles from In-Service Lubricants" ASTM D7690 -"Standard Practice for Microscopic Characterization of Particles from In-Service Lubricants by Analytical Ferrography" Ferrography assists in the diagnosis of the origin, characteristics and distribution of wear particle debris. Efficient separation of wear and contaminant particles from fluid samples. Rapid preparation of ferrogram. No deformation of particles. Separates particles up to 800 µm in size. Easy to operate.
Request a Quote Datasheet
Description
The SpectroT2FM 500 Analytical Ferrography Laboratory is a complete analytical system for the separation and interpretation of wear and contaminant particles in used lubricant oils, hydraulic fluids, coolants and fuels. It consists of the T2FM Ferrogram maker, a bichromatic microscope, video camera and image capture software. The SpectroT2FM 500 is fast because there is no delay time as sample is pumped through plastic tubing before reaching the ferrogram surface. The T2FM delivers the entire sample and all the particles contained therein onto the ferrogram surface. A crystal clear rinse is obtained without fail for every ferrogram. There are no last minute drips of oil sample onto the ferrogram leaving distracting halos around the particles when viewed under the microscope. A bichromatic microscope is used to view and examine ferrograms made with the SpectroT2FM 500. The bichromatic microscope is equipped with both reflected (red) and transmitted (green) light sources so that the ferrogram may be illuminated from both above and below the microscope stage. With bichromatic illumination, metal particles, which reflect light, appear bright red, whereas nonmetallic particles appear green because light transmits through them. A video camera connected to a computer displays, prints, stores and retrieves ferrographic images. Comparison of old ferrograms with ferrograms from recent lubricating oil samples allows determination of evolving wear modes inside a machine or engine. ASTM D7684 - "Standard Guide for Microscopic Characterization of Particles from In-Service Lubricants" ASTM D7690 -"Standard Practice for Microscopic Characterization of Particles from In-Service Lubricants by Analytical Ferrography" Ferrography assists in the diagnosis of the origin, characteristics and distribution of wear particle debris. Efficient separation of wear and contaminant particles from fluid samples. Rapid preparation of ferrogram. No deformation of particles. Separates particles up to 800 µm in size. Easy to operate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Chelmsford, MA, United States
Analytical Ferrography Laboratory
T2FM 500
Analytical Ferrography Laboratory T2FM 500
The SpectroT2FM 500 Analytical Ferrography Laboratory is a complete analytical system for the separation and interpretation of wear and contaminant particles in used lubricant oils, hydraulic fluids, coolants and fuels. It consists of the T2FM Ferrogram maker, a bichromatic microscope, video camera and image capture software. The SpectroT2FM 500 is fast because there is no delay time as sample is pumped through plastic tubing before reaching the ferrogram surface. The T2FM delivers the entire sample and all the particles contained therein onto the ferrogram surface. A crystal clear rinse is obtained without fail for every ferrogram. There are no last minute drips of oil sample onto the ferrogram leaving distracting halos around the particles when viewed under the microscope. A bichromatic microscope is used to view and examine ferrograms made with the SpectroT2FM 500. The bichromatic microscope is equipped with both reflected (red) and transmitted (green) light sources so that the ferrogram may be illuminated from both above and below the microscope stage. With bichromatic illumination, metal particles, which reflect light, appear bright red, whereas nonmetallic particles appear green because light transmits through them. A video camera connected to a computer displays, prints, stores and retrieves ferrographic images. Comparison of old ferrograms with ferrograms from recent lubricating oil samples allows determination of evolving wear modes inside a machine or engine. ASTM D7684 - "Standard Guide for Microscopic Characterization of Particles from In-Service Lubricants" ASTM D7690 -"Standard Practice for Microscopic Characterization of Particles from In-Service Lubricants by Analytical Ferrography" Ferrography assists in the diagnosis of the origin, characteristics and distribution of wear particle debris. Efficient separation of wear and contaminant particles from fluid samples. Rapid preparation of ferrogram. No deformation of particles. Separates particles up to 800 µm in size. Easy to operate.

The SpectroT2FM 500 Analytical Ferrography Laboratory is a complete analytical system for the separation and interpretation of wear and contaminant particles in used lubricant oils, hydraulic fluids, coolants and fuels. It consists of the T2FM Ferrogram maker, a bichromatic microscope, video camera and image capture software.

The SpectroT2FM 500 is fast because there is no delay time as sample is pumped through plastic tubing before reaching the ferrogram surface. The T2FM delivers the entire sample and all the particles contained therein onto the ferrogram surface. A crystal clear rinse is obtained without fail for every ferrogram. There are no last minute drips of oil sample onto the ferrogram leaving distracting halos around the particles when viewed under the microscope.

A bichromatic microscope is used to view and examine ferrograms made with the SpectroT2FM 500. The bichromatic microscope is equipped with both reflected (red) and transmitted (green) light sources so that the ferrogram may be illuminated from both above and below the microscope stage. With bichromatic illumination, metal particles, which reflect light, appear bright red, whereas nonmetallic particles appear green because light transmits through them.

A video camera connected to a computer displays, prints, stores and retrieves ferrographic images. Comparison of old ferrograms with ferrograms from recent lubricating oil samples allows determination of evolving wear modes inside a machine or engine.

  • ASTM D7684 - "Standard Guide for Microscopic Characterization of Particles from In-Service Lubricants"
  • ASTM D7690 -"Standard Practice for Microscopic Characterization of Particles from In-Service Lubricants by Analytical Ferrography"
  • Ferrography assists in the diagnosis of the origin, characteristics and distribution of wear particle debris.
  • Efficient separation of wear and contaminant particles from fluid samples.
  • Rapid preparation of ferrogram.
  • No deformation of particles.
  • Separates particles up to 800 µm in size.
  • Easy to operate.
Supplier's Site Datasheet

Technical Specifications

  AMETEK Spectro Scientific
Product Category Property Testing Equipment
Product Number T2FM 500
Product Name Analytical Ferrography Laboratory
Properties Analyzed Wear / Abrasion
Unlock Full Specs
to access all available technical data

Similar Products

Fuel Analysis Spectrometer - SpectrOil M/F-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D 6728
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Ethanol Blend Analyzer - InfraCal 2 ATR-E - AMETEK Spectro Scientific
Specs
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features PC Interface / Networkable; Video
View Details