USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer.
The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DT9857E-8 |
| Product Name | High-Channel USB Dynamic Signal Analyzer |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |