SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive real-time data stream with fast setup at a very affordable price.
| Silicon Designs, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SDI 3340 |
| Product Name | G-Logger Data Acquistion System |
| Form Factor | Stand-alone |
| Host Connection | USB; 25 Pin Female D-Sub |
| Application | General Lab & Industrial |
| Sampling Frequency | 10 kHz |