Sensata Technologies M Series Input Modules M-IAC5A

Description
Plug into mounting boards for M Series modules AC Inputs (Yellow Case) for 24 V, 120 V, 240 V DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V 4kV Optical isolation Open-collector Output Industry standard packaging
Request a Quote Datasheet
Description
Plug into mounting boards for M Series modules AC Inputs (Yellow Case) for 24 V, 120 V, 240 V DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V 4kV Optical isolation Open-collector Output Industry standard packaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M Series Input Modules - M-IAC5A - Sensata Technologies
Attleboro, MA, United States
M Series Input Modules
M-IAC5A
M Series Input Modules M-IAC5A
Plug into mounting boards for M Series modules AC Inputs (Yellow Case) for 24 V, 120 V, 240 V DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V 4kV Optical isolation Open-collector Output Industry standard packaging
  • Plug into mounting boards for M Series modules
  • AC Inputs (Yellow Case) for 24 V, 120 V, 240 V
  • DC Inputs (White Case) for 3.3 to 32 V, 10 to 48 V
  • 4kV Optical isolation
  • Open-collector Output
  • Industry standard packaging
Supplier's Site Datasheet
VDC Logic I/O Module - 66775604 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
66775604
VDC Logic I/O Module 66775604
I/O MODULE; CURRENT RATING:5MA; PRODUCT RNG:-; ACCESSORY TYPE:AC INPUT MODULE; EXTERNAL DEPTH:10.2MM; EXTERNAL WIDTH:43.2MM; FOR USE WITH:CROUZET SOLID STATE RELAYS; INPUT CURRENT MAX:8MA; LGTH:25.4MM; NO. OF ANALOG INPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE; CURRENT RATING:5MA; PRODUCT RNG:-; ACCESSORY TYPE:AC INPUT MODULE; EXTERNAL DEPTH:10.2MM; EXTERNAL WIDTH:43.2MM; FOR USE WITH:CROUZET SOLID STATE RELAYS; INPUT CURRENT MAX:8MA; LGTH:25.4MM; NO. OF ANALOG INPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Sensata Technologies Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number M-IAC5A 66775604
Product Name M Series Input Modules VDC Logic I/O Module
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
Unlock Full Specs
to access all available technical data

Similar Products

C4 Series Input Modules - C4IDCK - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 2.5-32 VDC
View Details
M Series Output Modules - M-ODC5A - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
M Series Output Modules - M-OAC5AH - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
M Series Output Modules - M-ODC24 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details