Test Essentials™ Lab Adapters are designed for daily use in microwave/RF labs and production facilities, offering durable construction, repeatable mating, and high reliability. The TE-A-SMA-MF model is a SMA male to SMA female adapter with a frequency range of DC to 18.0 GHz and a VSWR of 1.15. These adapters are available in multiple connector types including SMA, N, 3.5mm, 2.92mm, 2.4mm, and 1.85mm, supporting frequencies up to 67 GHz across the series.
Test Essentials™ lab adapters (TE-series) have been designed for daily use in microwave/RF labs and production facilities and offer one of the industry’s best price/performance values. Test Essentials™ feature excellent electrical performance, rugged construction for durability, repeatable mating and high reliability. Test Essentials™ are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | TE-A-SMA-MF |
| Product Name | Coaxial Adapters |
| Connector Type | SMA |