Maury Microwave Coaxial Adapters 8006E21

Description
Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.
Request a Quote
Description
Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8006E21 is a 3.5mm female to male quick-test coaxial adapter with a 9/16-inch diameter nut, designed for push-on/pull-off mating with commercial 3.5mm and 2.4mm connectors. It supports frequencies up to 34 GHz with a maximum VSWR of 1.12 and allows torque application up to 8 in. lbs for calibration-grade applications. The adapter is rated for 3,000 connect/disconnect cycles and is suited for production and automated test environments.

Datasheet Summary
Powered by GS/AI

The 8006E21 is a 3.5mm female to male quick-test coaxial adapter with a 9/16-inch diameter nut, designed for push-on/pull-off mating with commercial 3.5mm and 2.4mm connectors. It supports frequencies up to 34 GHz with a maximum VSWR of 1.12 and allows torque application up to 8 in. lbs for calibration-grade applications. The adapter is rated for 3,000 connect/disconnect cycles and is suited for production and automated test environments.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 8006E21 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
8006E21
Coaxial Adapters 8006E21
Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.

Calibration-grade metrology Quick-Test adapters (QT-series) incorporate a quick-connect design that provides for a push-on/pull-off capability. The optional quick 1-1/2 turn twist nut combines the best of both worlds allowing quick connect or disconnect with the increased accuracy of a thread-on connector. In addition to the no nut and quick turn nut designs, a guide sleeve configuration is available to provide a self-aligning capability required in automated test stations. Quick Test adapters are available with 3.5mm and 2.4mm connectors up to 50 GHz, and mate with standard connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 8006E21
Product Name Coaxial Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - TE-A-SMAN-MM - Maury Microwave
Specs
Connector Type SMA; Type N
Gender Male / Plug
Frequency 18.000 GHz
View Details
Coaxial Adapters - 7927A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 34.000 GHz
View Details
Coaxial Adapters - TE-A-2435-FM - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 26.500 GHz
View Details
Coaxial Adapters - U236C6 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details