The 8023B1 is a 3.5mm female to Type N male coaxial adapter rated for DC to 18 GHz with a maximum VSWR of 1.13 above 4.0 GHz. It has an insertion length of 1.620 inches (4.11 cm) and complies with IEEE Standard 287 for instrument-grade GPC3.5 connectors. The adapter is designed for high-repeatability connections in precision measurement applications and serves as a test port saver to protect sensitive VNA interfaces.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8023B1 |
| Product Name | Coaxial Adapters |
| Connector Type | Type N |