The MT2000F4-1000 is a mixed-signal active load pull system designed for high-speed impedance control and nonlinear device characterization across frequencies from 0.7 GHz to 67 GHz. It supports up to 1000 impedance/power states per minute, fundamental and harmonic impedance tuning, and pulsed-CW RF signals with pulse widths as narrow as 200 ns and CW/pulsed power handling of 60 W. It features a 1000 MHz modulation bandwidth for wideband measurements such as ACPR and EVM, enabling PA linearity optimization and realistic antenna load simulation. The system integrates multiple bench instruments into a single unit, replacing passive tuners, VNAs, NVNAs, and signal analyzers for comprehensive device validation and model extraction.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000F4-1000 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |