The MT2000E6-200 is a high-speed mixed-signal active load pull system designed for load pull measurements up to 67 GHz with a maximum of 200 impedance/power states per minute, supporting single-tone CW and pulsed-CW RF signals, DC and pulsed-DC bias, and fundamental and harmonic impedance control. It enables wideband impedance control with a modulation bandwidth of 200 MHz and handles CW/Pulsed-CW power up to 20 W with a minimum pulse width of 60 ns, operating in the 0.7-40.0 GHz frequency range. It is a turnkey solution that replaces multiple instruments including impedance tuners, VNAs, and oscilloscopes, and is suitable for nonlinear model validation, behavioral extraction, and design validation under realistic load conditions.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000E6-200 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |