The MT2000 is a turnkey mixed-signal active load pull system designed for high-speed impedance characterization of devices under test across frequencies from 1 MHz to 67 GHz, supporting single-tone CW and pulsed-CW RF signals with DC and pulsed-DC bias. It enables control of fundamental and harmonic impedances, delivers up to 1000 impedance/power states per minute, and provides wideband impedance control with modulation bandwidths up to 2000 MHz at the fundamental, harmonic, and baseband frequencies. The system integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and analyzers into a single enclosure for nonlinear model validation, behavioral extraction, and production testing. It operates with typical active load dynamic ranges of 20 dB or more and supports pulse widths down to 50 ns, with power handling up to 50 W CW or 500 W pulsed-CW depending on configuration.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000HF4-60 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |