The MT2000F2-1000 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test at frequencies from 1 MHz to 67 GHz. It supports up to 1000 impedance/power states per minute, fundamental and harmonic impedance control, and CW or pulsed-CW RF signals with DC or pulsed-DC bias. The system provides an active load dynamic range of 20 dB and allows modulation bandwidth of 1000 MHz for wideband measurements, enabling ACPR and EVM-based PA design and performance evaluation under realistic load conditions. It integrates functions of tuners, VNAs, NVNAs, and signal analyzers into a single turnkey solution. The unit operates with a minimum pulse width of 200 ns and handles up to 60 W CW or pulsed-CW power.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000F2-1000 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |