The MT2000B6-500 is a mixed-signal active load pull system designed for high-speed impedance control and nonlinear device characterization from 0.2 to 18.0 GHz. It supports up to 1000 impedance/power states per minute, fundamental and harmonic impedance tuning with 500 MHz modulation bandwidth, and CW or pulsed-CW operation with 500 ns minimum pulse width. As a turnkey one-box solution, it replaces conventional tuners, VNAs, signal generators, and oscilloscopes, enabling rapid load pull measurements for model validation, behavioral extraction, and amplifier design. The system complies with AS9100D and ISO 9001:2015 quality standards.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B6-500 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |