The MT2000B2-500 is a high-speed mixed-signal active load pull system designed for characterization of microwave devices under CW and pulsed-CW RF signals with DC or pulsed-DC bias, operating from 0.2 to 6.0 GHz. It supports up to 2000 impedance states per minute, full Smith Chart coverage, and active load modulation bandwidth of 500 MHz with a maximum CW/pulsed-CW power handling of 200 W. The system integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and analyzers into a single turnkey unit for nonlinear model validation, behavioral extraction, and amplifier design. It is certified to AS9100D and ISO 9001:2015 standards.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B2-500 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |