The MT2000E3-500 is a mixed-signal active load pull system designed for high-speed impedance tuning up to 500 states per minute across frequencies from 0.7 to 40.0 GHz, with a dynamic range of 20 dB and active load modulation bandwidth of 500 MHz. It supports single-tone CW and pulsed-CW RF signals, DC and pulsed-DC bias, and controls fundamental and harmonic impedances for nonlinear device characterization, model extraction, and amplifier design. The system integrates the functions of tuners, VNAs, signal generators, and analyzers into a single box, enabling wideband impedance control and load line measurements without mechanical tuners. It operates with a minimum pulse width of 60 ns and handles up to 80 W CW and 200 W pulsed-CW power. The MT2000E3-500 is AS9100D and ISO 9001:2015 certified.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000E3-500 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |