The MT2000B5-100 is a mixed-signal active load pull system designed for high-speed impedance control and load pull measurements from 0.2 GHz to 18 GHz, supporting up to 1000 impedance/power states per minute with full Smith Chart coverage. It enables fundamental and harmonic impedance tuning with a maximum modulation bandwidth of 1000 MHz, CW/pulsed-CW power handling of 200 W, and minimum pulse width of 500 ns. The system replaces multiple instruments including tuners, VNAs, and signal analyzers, and is suitable for nonlinear model extraction, amplifier design, and on-wafer production testing. It operates across frequencies up to 67 GHz when configured for higher bands, but this variant is limited to 18 GHz as specified for the B5 series. The unit is a turnkey, single-box solution with no mechanical tuners, enabling rapid and accurate characterization of microwave devices under modulated signal conditions.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B5-100 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |