The MT1000HF2 is a mixed-signal active load pull system designed for high-speed characterization of microwave devices, operating from 0.03 GHz to 2.0 GHz with a load dynamic range of 20 dB. It supports single-tone CW and pulsed-CW RF signals, DC and pulsed-DC bias, and provides fundamental impedance control with a maximum modulation bandwidth of 2000 MHz. The system enables up to 1000 impedance/power states per minute and delivers time-domain NVNA voltage and current waveforms for device modeling and amplifier design.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT1000HF2 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |