The MT1000B4 is a mixed-signal active load pull system covering 0.2 GHz to 18.0 GHz, capable of up to 2000 impedance/power states per minute with full Smith Chart coverage. It supports CW and pulsed-CW RF signals with DC and pulsed-DC bias, and provides fundamental and harmonic impedance control for nonlinear device characterization. The system integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and oscilloscopes. It offers an active load dynamic range of 80 dB, a typical detection range of 60 dB, a minimum pulse width of 200 ns, and CW/pulsed-CW power handling of 50 W. The MT1000B4 is a turnkey solution designed for rapid measurement in design validation and on-wafer production test.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT1000B4 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |