The MT2000B2-200 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test from 0.2 GHz to 6.0 GHz, with a maximum of 200 impedance states per second. It supports single-tone CW and pulsed-CW RF signals with DC and pulsed-DC bias, and provides full Smith Chart coverage. The system integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and oscilloscopes into a single unit, enabling nonlinear model validation and behavioral extraction. It has a typical active load dynamic range of 200 dB and a minimum pulse width of 200 ns. The overall device is engineered for applications requiring rapid, accurate load pull measurements in research, design validation, and production environments.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B2-200 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |