The MT2000E4-500 is a mixed-signal active load pull system designed for high-speed impedance control and nonlinear device characterization from 0.7 to 40.0 GHz. It supports up to 500 impedance/power states per minute, with a maximum active load dynamic range of 20 dB and a modulation bandwidth of 500 MHz. It handles CW and pulsed-CW RF signals with power levels up to 20 W CW and 200 W pulsed-CW, and can process minimum pulse widths of 60 ns. The system integrates the functions of tuning, vector network analysis, signal generation, and waveform measurement into a single unit for applications including amplifier design, model validation, and production testing.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000E4-500 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |