The MT2000E3-200 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test at frequencies from 1 MHz to 40 GHz. It supports up to 200 impedance states per minute, CW and pulsed-CW RF signals, DC and pulsed-DC bias, and fundamental and harmonic impedance control. The system has a detection dynamic range of 200 dB, a fundamental tuning bandwidth of 3 GHz, and handles CW/pulsed-CW power of 20/200 W with a minimum pulse width of 60 ns. It is a turnkey solution replacing multiple bench instruments, enabling fast device characterization, nonlinear model extraction, and amplifier design validation.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000E3-200 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |