The MT2000A2-500 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test from 0.2 to 6.0 GHz, with a maximum load tuning bandwidth of 500 MHz and power handling of 200 W CW/pulsed-CW. It supports single-tone CW and pulsed-CW RF signals, DC and pulsed-DC bias, and provides full Smith Chart coverage with up to 1000 impedance states per minute. As a turnkey one-box solution, it integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and analyzers to enable nonlinear model validation, behavioral extraction, and amplifier design. The system enables wideband impedance control for modulated signals and is certified to AS9100D and ISO 9001:2015.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000A2-500 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |