The DP-06810 is a diplexer designed to combine or split RF signals at fundamental and second harmonic frequencies, using low-pass and high-pass filters to pass DC bias between the low-frequency and common ports. It operates from 0.68 to 1.0 GHz on the fundamental band and 1.36 to 2.0 GHz on the second harmonic band, with typical insertion losses of 0.5 dB at minimum frequency and 0.6 dB at maximum frequency on the fundamental port, and 1.1 dB and 0.6 dB respectively on the second harmonic port. It handles up to 100 W CW power and features SMA female connectors.
Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using low-pass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port. TP-series triplexers are designed using low-pass, bandpass and high-pass filters and pass bias between the low-frequency (or Fo) port and the common (or DUT) port.
| Maury Microwave | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | DP-06810 |
| Product Name | Multiplexer |
| Device Type | Multiplexer |