The 8028D1 is a 3.5mm male to BNC 50Ω male coaxial adapter with an insertion length of 1.910 inches (4.85 cm). It supports frequencies from DC to 10.0 GHz with a maximum VSWR of 1.20 above 4.0 GHz. The adapter conforms to MIL-C-39012 and is designed for precision test applications, providing reliable connections between VNA test ports and BNC-equipped devices.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8028D1 |
| Product Name | Coaxial Adapters |
| Connector Type | BNC |