The 8009A1 is a calibration-grade coaxial adapter designed to connect directly to NMD3.5mm female test ports on Keysight VNA test sets, converting to a 3.5mm female connector. It operates from DC to 26.5 GHz with a maximum VSWR of 1.08 up to 18.0 GHz and 1.12 from 18.0 to 26.5 GHz. The adapter has an insertion length of 1.450 inches (3.68 cm) and is ruggedized for long life and repeatable connections, serving as a test port saver to protect sensitive VNA ports.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8009A1 |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |