The 7923D is a 2.4mm male to Type N male coaxial adapter designed for precision measurements from DC to 18 GHz, with a maximum VSWR of 1.12 over that range. It has an insertion length of 1.560 inches (3.96 cm) and is constructed for durability in high-cycle laboratory and production environments. This adapter is phase matched within its series for interchangeable use in two-port VNA calibration. The 2.4mm connector complies with IEEE 287 GPC2.4 specifications, and the Type N connector ensures reliable mating with industry-standard test equipment.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7923D |
| Product Name | Coaxial Adapters |
| Connector Type | Type N |