The 7927A1 is a 2.4mm female to 3.5mm female coaxial adapter designed for DC to 50 GHz operation with a maximum VSWR of 1.06 up to 18 GHz, 1.08 from 18 to 26.5 GHz, and 1.12 from 26.5 to 34 GHz. It has an insertion length of 0.657 inches (1.669 cm) and is phase matched for use in precision two-port VNA calibrations. The adapter features a ruggedized construction for repeated mating cycles and is compatible with instrument-grade precision connectors compliant with IEEE 287 GPC standards.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7927A1 |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |