Master Bond, Inc. Fast Curing, High Bond Strength Epoxy Adhesive EP51

Description
Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The bonding strength is relatively insensitive to cleaning procedures. Master Bond EP51 gels in about 5 minutes and cures within a few hours at ambient temperatures. Bonded parts can be safely handled within a half hour. It produces durable high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Master Bond EP51 adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. It is suggested that Master Bond EP51 be mixed in small quantities because of its fast gelling properties. It is highly recommended for production line assemblies and high speed bonding operations. EP51 is also an excellent adhesive/ sealant for cryogenic applications.
Request a Quote
Description
Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The bonding strength is relatively insensitive to cleaning procedures. Master Bond EP51 gels in about 5 minutes and cures within a few hours at ambient temperatures. Bonded parts can be safely handled within a half hour. It produces durable high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Master Bond EP51 adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. It is suggested that Master Bond EP51 be mixed in small quantities because of its fast gelling properties. It is highly recommended for production line assemblies and high speed bonding operations. EP51 is also an excellent adhesive/ sealant for cryogenic applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fast Curing, High Bond Strength Epoxy Adhesive - EP51 - Master Bond, Inc.
Hackensack, NJ, USA
Fast Curing, High Bond Strength Epoxy Adhesive
EP51
Fast Curing, High Bond Strength Epoxy Adhesive EP51
Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The bonding strength is relatively insensitive to cleaning procedures. Master Bond EP51 gels in about 5 minutes and cures within a few hours at ambient temperatures. Bonded parts can be safely handled within a half hour. It produces durable high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Master Bond EP51 adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. It is suggested that Master Bond EP51 be mixed in small quantities because of its fast gelling properties. It is highly recommended for production line assemblies and high speed bonding operations. EP51 is also an excellent adhesive/ sealant for cryogenic applications.

Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The bonding strength is relatively insensitive to cleaning procedures. Master Bond EP51 gels in about 5 minutes and cures within a few hours at ambient temperatures. Bonded parts can be safely handled within a half hour. It produces durable high strength and tough bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Master Bond EP51 adhesive is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. It is suggested that Master Bond EP51 be mixed in small quantities because of its fast gelling properties. It is highly recommended for production line assemblies and high speed bonding operations. EP51 is also an excellent adhesive/ sealant for cryogenic applications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP51
Product Name Fast Curing, High Bond Strength Epoxy Adhesive
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, Thermally Resistant Epoxy - EP30-3 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Component, UV Curable Adhesive System - UV10 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Temperature Resistant, One Component Epoxy System - EP13 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Metal
Chemical System Epoxy
View Details
Fast Curing, High Temperature Resistant Epoxy - EP65HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details