Master Bond, Inc. High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications UV18S

Description
Key Features Outstanding physical properties Superb chemical resistance Bonds well to many types of plastics Withstands thermal cycling Product Description Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures readily in 20-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm, with an energy output as low as 20-40 milliwatts per cm². The rate of cure depends upon the distance of the light source, its intensity, and the thickness of the section being cured. UV18S can cure in sections up to 0.080-0.125 inches. When bonding, no more than a few thousandths of an inch are needed. It contains no solvents or diluents. The system bonds well to a wide variety of substrates including glass, surface treated metals and plastics, such as polycarbonates and acrylics. It offers very good temperature and chemical resistance, as outlined in the chart below. Its service temperature range is -60°F to +250°F. UV18S is an outstanding electrical insulator. Ideal for high production applications where fast fixture times and rapid curing are critical, UV18S is used in opto-electronic devices, particularly when optical clarity and chemical resistance are important parameters. Product Advantages One component system, no mixing needed Rapid curing with proper UV light source Good electrical insulator High bond strength Outstanding chemical resistance Excellent optical clarity
Request a Quote
Description
Key Features Outstanding physical properties Superb chemical resistance Bonds well to many types of plastics Withstands thermal cycling Product Description Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures readily in 20-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm, with an energy output as low as 20-40 milliwatts per cm². The rate of cure depends upon the distance of the light source, its intensity, and the thickness of the section being cured. UV18S can cure in sections up to 0.080-0.125 inches. When bonding, no more than a few thousandths of an inch are needed. It contains no solvents or diluents. The system bonds well to a wide variety of substrates including glass, surface treated metals and plastics, such as polycarbonates and acrylics. It offers very good temperature and chemical resistance, as outlined in the chart below. Its service temperature range is -60°F to +250°F. UV18S is an outstanding electrical insulator. Ideal for high production applications where fast fixture times and rapid curing are critical, UV18S is used in opto-electronic devices, particularly when optical clarity and chemical resistance are important parameters. Product Advantages One component system, no mixing needed Rapid curing with proper UV light source Good electrical insulator High bond strength Outstanding chemical resistance Excellent optical clarity
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications - UV18S - Master Bond, Inc.
Hackensack, NJ, USA
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications
UV18S
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications UV18S
Key Features Outstanding physical properties Superb chemical resistance Bonds well to many types of plastics Withstands thermal cycling Product Description Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures readily in 20-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm, with an energy output as low as 20-40 milliwatts per cm². The rate of cure depends upon the distance of the light source, its intensity, and the thickness of the section being cured. UV18S can cure in sections up to 0.080-0.125 inches. When bonding, no more than a few thousandths of an inch are needed. It contains no solvents or diluents. The system bonds well to a wide variety of substrates including glass, surface treated metals and plastics, such as polycarbonates and acrylics. It offers very good temperature and chemical resistance, as outlined in the chart below. Its service temperature range is -60°F to +250°F. UV18S is an outstanding electrical insulator. Ideal for high production applications where fast fixture times and rapid curing are critical, UV18S is used in opto-electronic devices, particularly when optical clarity and chemical resistance are important parameters. Product Advantages One component system, no mixing needed Rapid curing with proper UV light source Good electrical insulator High bond strength Outstanding chemical resistance Excellent optical clarity

Key Features

  • Outstanding physical properties
  • Superb chemical resistance
  • Bonds well to many types of plastics
  • Withstands thermal cycling

Product Description

Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures readily in 20-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm, with an energy output as low as 20-40 milliwatts per cm². The rate of cure depends upon the distance of the light source, its intensity, and the thickness of the section being cured. UV18S can cure in sections up to 0.080-0.125 inches. When bonding, no more than a few thousandths of an inch are needed. It contains no solvents or diluents.

The system bonds well to a wide variety of substrates including glass, surface treated metals and plastics, such as polycarbonates and acrylics. It offers very good temperature and chemical resistance, as outlined in the chart below. Its service temperature range is -60°F to +250°F. UV18S is an outstanding electrical insulator. Ideal for high production applications where fast fixture times and rapid curing are critical, UV18S is used in opto-electronic devices, particularly when optical clarity and chemical resistance are important parameters.

Product Advantages

  • One component system, no mixing needed
  • Rapid curing with proper UV light source
  • Good electrical insulator
  • High bond strength
  • Outstanding chemical resistance
  • Excellent optical clarity
Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV18S
Product Name High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications
Cure / Technology UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Features High Dielectric
Industry Electronics; Electric Power; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, High Performance Epoxy - EP46HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Optically Clear, Impact Resistant Two Component Epoxy - EP37-3 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Low viscosity, medical grade UV curable epoxy for bonding, sealing and coating - UV16Med-FD - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic
View Details
Low Viscosity, Two Component Epoxy - EP30-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details