Master Bond, Inc. Quartz Filled, Two Component Epoxy EP30QF

Description
Master Bond Polymer System EP30QF is a quartz filled, two component epoxy for high performance bonding, sealing, coating and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where high tensile modulus, outstanding compressive strength and superior dimensional stability are important requirements. Linear shrinkage after cure is an exceptionally low < 0.0002 inches/in. A lower viscosity version called EP30QFLV is also available. Master Bond Polymer System EP30QF produces high strength, rigid bonds which are remarkably resistant chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. The color of part A is tan and part B is tan. Master Bond Polymer System EP30QF is widely used in electronic, electrical, computer, optical, metalworking, appliance, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer System EP30QF is a quartz filled, two component epoxy for high performance bonding, sealing, coating and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where high tensile modulus, outstanding compressive strength and superior dimensional stability are important requirements. Linear shrinkage after cure is an exceptionally low < 0.0002 inches/in. A lower viscosity version called EP30QFLV is also available. Master Bond Polymer System EP30QF produces high strength, rigid bonds which are remarkably resistant chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. The color of part A is tan and part B is tan. Master Bond Polymer System EP30QF is widely used in electronic, electrical, computer, optical, metalworking, appliance, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quartz Filled, Two Component Epoxy - EP30QF - Master Bond, Inc.
Hackensack, NJ, USA
Quartz Filled, Two Component Epoxy
EP30QF
Quartz Filled, Two Component Epoxy EP30QF
Master Bond Polymer System EP30QF is a quartz filled, two component epoxy for high performance bonding, sealing, coating and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where high tensile modulus, outstanding compressive strength and superior dimensional stability are important requirements. Linear shrinkage after cure is an exceptionally low < 0.0002 inches/in. A lower viscosity version called EP30QFLV is also available. Master Bond Polymer System EP30QF produces high strength, rigid bonds which are remarkably resistant chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. The color of part A is tan and part B is tan. Master Bond Polymer System EP30QF is widely used in electronic, electrical, computer, optical, metalworking, appliance, automotive and chemical industries.

Master Bond Polymer System EP30QF is a quartz filled, two component epoxy for high performance bonding, sealing, coating and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where high tensile modulus, outstanding compressive strength and superior dimensional stability are important requirements. Linear shrinkage after cure is an exceptionally low < 0.0002 inches/in. A lower viscosity version called EP30QFLV is also available. Master Bond Polymer System EP30QF produces high strength, rigid bonds which are remarkably resistant chemicals including water, oil and most organic solvents, as well as cold sterilant, ETO and gamma radiation. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. The color of part A is tan and part B is tan. Master Bond Polymer System EP30QF is widely used in electronic, electrical, computer, optical, metalworking, appliance, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30QF
Product Name Quartz Filled, Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

High Tensile Strength Epoxy Adhesive Utilizes Renewable Biomaterial - EP70CN - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Low Outgassing, Optically Clear Two Component Epoxy - EP29LPSP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
Acid Resistant, Two Component Epoxy - EP21AR - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Fast Setting, Two Component Epoxy Color Coded for Proper Mixing - EP51CC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details